Anatech Electronics, Inc. 2140 MHz UMTS Cavity Notch Filter AE2140NS2178

Description
2140 MHz UMTS Cavity Notch Filter
Request a Quote
Description
2140 MHz UMTS Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz UMTS Cavity Notch Filter - AE2140NS2178 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz UMTS Cavity Notch Filter
AE2140NS2178
2140 MHz UMTS Cavity Notch Filter AE2140NS2178
2140 MHz UMTS Cavity Notch Filter

2140 MHz UMTS Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2140NS2178
Product Name 2140 MHz UMTS Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1795 MHz Waveguide Band stop Filter - AE1795WN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1795 MHz
Bandwidth 20000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1905 MHz Waveguide Band stop Filter - AE1905WN2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1905 MHz
Bandwidth 50000 kHz
View Details