Anatech Electronics, Inc. 1575.42 MHz Cavity Notch Filter AE1575NS2174-SF

Description
1575.42 MHz Cavity Notch Filter
Request a Quote
Description
1575.42 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz Cavity Notch Filter - AE1575NS2174-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz Cavity Notch Filter
AE1575NS2174-SF
1575.42 MHz Cavity Notch Filter AE1575NS2174-SF
1575.42 MHz Cavity Notch Filter

1575.42 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1575NS2174-SF
Product Name 1575.42 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter - AE942N2242 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details