Anatech Electronics, Inc. 866.2 MHz Cavity Notch Filter AE866NS2170

Description
866.2 MHz Cavity Notch Filter
Request a Quote
Description
866.2 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
866.2 MHz Cavity Notch Filter - AE866NS2170 - Anatech Electronics, Inc.
Garfield, NJ, United States
866.2 MHz Cavity Notch Filter
AE866NS2170
866.2 MHz Cavity Notch Filter AE866NS2170
866.2 MHz Cavity Notch Filter

866.2 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE866NS2170
Product Name 866.2 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Notch Filter - AE2595N2288 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 2595 MHz
View Details
1574 MHz Waveguide Band stop Filter - AE1574WN2218 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1574 MHz
Bandwidth 19000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details