Anatech Electronics, Inc. 6525 MHz Band Stop/Notch Filter AE6525N2249

Description
6525 MHz Band Stop/Notch Filter
Request a Quote
Description
6525 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6525 MHz Band Stop/Notch Filter - AE6525N2249 - Anatech Electronics, Inc.
Garfield, NJ, United States
6525 MHz Band Stop/Notch Filter
AE6525N2249
6525 MHz Band Stop/Notch Filter AE6525N2249
6525 MHz Band Stop/Notch Filter

6525 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6525N2249
Product Name 6525 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 6525 MHz
Bandwidth 1.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1995 MHz Waveguide Band stop Filter - AE1995WN2267 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1995 MHz
Bandwidth 60000 kHz
View Details
666 MHz Bandstop/Notch Filter - AE666NS2050 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 666 MHz
Return Loss 14 dB
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details