Anatech Electronics, Inc. 1995 MHz Waveguide Band stop Filter AE1995WN2267

Description
1995 MHz Waveguide Band stop Filter
Request a Quote
Description
1995 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1995 MHz Waveguide Band stop Filter - AE1995WN2267 - Anatech Electronics, Inc.
Garfield, NJ, United States
1995 MHz Waveguide Band stop Filter
AE1995WN2267
1995 MHz Waveguide Band stop Filter AE1995WN2267
1995 MHz Waveguide Band stop Filter

1995 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1995WN2267
Product Name 1995 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1995 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4965 MHz Waveguide Band stop Filter - AE4965WN2292 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4965 MHz
Bandwidth 120000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details