Anatech Electronics, Inc. 400 MHz LC Low Pass Filter AE400L9179

Description
400 MHz LC Low Pass Filter
Request a Quote
Description
400 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Low Pass Filter - AE400L9179 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Low Pass Filter
AE400L9179
400 MHz LC Low Pass Filter AE400L9179
400 MHz LC Low Pass Filter

400 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9179
Product Name 400 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
18000 MHz Suspended Stripline Low Pass Filter - AE18000SSL1062 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1 to 3 dB
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details