Anatech Electronics, Inc. 6500 MHz Suspended Stripline High pass Filter AE6500SSH6560

Description
6500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
6500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6500 MHz Suspended Stripline High pass Filter - AE6500SSH6560 - Anatech Electronics, Inc.
Garfield, NJ, United States
6500 MHz Suspended Stripline High pass Filter
AE6500SSH6560
6500 MHz Suspended Stripline High pass Filter AE6500SSH6560
6500 MHz Suspended Stripline High pass Filter

6500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6500SSH6560
Product Name 6500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 6500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
3000 MHz Suspended Stripline High pass Filter - AE3000SSH6589 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details