Anatech Electronics, Inc. 55 MHz LC Highpass Filter AE55H9757

Description
55 MHz LC Highpass Filter
Request a Quote
Description
55 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 MHz LC Highpass Filter - AE55H9757 - Anatech Electronics, Inc.
Garfield, NJ, United States
55 MHz LC Highpass Filter
AE55H9757
55 MHz LC Highpass Filter AE55H9757
55 MHz LC Highpass Filter

55 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE55H9757
Product Name 55 MHz LC Highpass Filter
Filter Type High Pass
Fc 55 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
4900 MHz Suspended Stripline High Pass Filter - AE4900SSH6621 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4900 MHz
Insertion Loss 1.5 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details