Anatech Electronics, Inc.
600 MHz Low Pass Filter
AE600L9296
Description
600 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
600 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE600L9296 |
|
Product Name
|
600 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
600 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5225 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
220000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2008 MHz
Bandwidth
485000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
18000 MHz
Insertion Loss
0.7000 dB
View Details