Anatech Electronics, Inc. 600 MHz Low Pass Filter with N-F / N-M connectors AE600L9296-NFNM

Description
600 MHz Low Pass Filter with N-F / N-M connectors
Request a Quote
Description
600 MHz Low Pass Filter with N-F / N-M connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 MHz Low Pass Filter with N-F / N-M connectors - AE600L9296-NFNM - Anatech Electronics, Inc.
Garfield, NJ, United States
600 MHz Low Pass Filter with N-F / N-M connectors
AE600L9296-NFNM
600 MHz Low Pass Filter with N-F / N-M connectors AE600L9296-NFNM
600 MHz Low Pass Filter with N-F / N-M connectors

600 MHz Low Pass Filter with N-F / N-M connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE600L9296-NFNM
Product Name 600 MHz Low Pass Filter with N-F / N-M connectors
Filter Type Low Pass
Fc 600 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

180 MHz LC Lowpass Filter - AE180LL9360 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
500 MHz Low Pass Filter - AE500L9274 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details
608 MHz LC Low Pass Filter - AE608L9201 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 608 MHz
Insertion Loss 1 dB
View Details