Anatech Electronics, Inc. 608 MHz LC Low Pass Filter AE608L9201

Description
608 MHz LC Low Pass Filter
Request a Quote
Description
608 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
608 MHz LC Low Pass Filter - AE608L9201 - Anatech Electronics, Inc.
Garfield, NJ, United States
608 MHz LC Low Pass Filter
AE608L9201
608 MHz LC Low Pass Filter AE608L9201
608 MHz LC Low Pass Filter

608 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE608L9201
Product Name 608 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 608 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 MHz Lowpass Filter - AE5L9235 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5 MHz
Package Type Connectorized
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details