Anatech Electronics, Inc. 500 MHz Low Pass Filter AE500L9274

Description
500 MHz Low Pass Filter
Request a Quote
Description
500 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz Low Pass Filter - AE500L9274 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz Low Pass Filter
AE500L9274
500 MHz Low Pass Filter AE500L9274
500 MHz Low Pass Filter

500 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500L9274
Product Name 500 MHz Low Pass Filter
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
425 MHz LC Lowpass Filter - AE425LL9362 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
530 MHz Lowpass Filter - AE530L8879 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 530 MHz
Insertion Loss 1 dB
View Details