Anatech Electronics, Inc.
2-10 GHz Highpass Filter
AE600H9800
Description
2-10 GHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2-10 GHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE600H9800 |
|
Product Name
|
2-10 GHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
2000 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
8500 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
4350 MHz
Insertion Loss
1.37 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2593 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
470 MHz
Insertion Loss
1 dB
View Details