Anatech Electronics, Inc. 6000 MHz LC Lowpass Filter AE6000LL9342

Description
6000 MHz LC Lowpass Filter
Request a Quote
Description
6000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz LC Lowpass Filter - AE6000LL9342 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz LC Lowpass Filter
AE6000LL9342
6000 MHz LC Lowpass Filter AE6000LL9342
6000 MHz LC Lowpass Filter

6000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000LL9342
Product Name 6000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 6000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

513 MHz Lowpass Filter - AE513L8907 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details
10500 MHz Suspended Stripline Low Pass Filter - AE10500SSL1051 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10500 MHz
Insertion Loss 1 to 1.5 dB
View Details
18000 MHz Strip-Line Low Pass Filter - AE18000SLL1013 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1.2 dB
View Details
3.2 MHz LC Low Pass Filter - AE3.2L7827 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3.2 MHz
Insertion Loss 0.8000 dB
View Details