Anatech Electronics, Inc. 5787 MHz Waveguide Band stop Filter AE5787WN2245

Description
5787 MHz Waveguide Band stop Filter
Request a Quote
Description
5787 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5787 MHz Waveguide Band stop Filter - AE5787WN2245 - Anatech Electronics, Inc.
Garfield, NJ, United States
5787 MHz Waveguide Band stop Filter
AE5787WN2245
5787 MHz Waveguide Band stop Filter AE5787WN2245
5787 MHz Waveguide Band stop Filter

5787 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5787WN2245
Product Name 5787 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5787 MHz
Bandwidth 125000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8425 MHz Cavity Notch / Band Stop Filter - AE8425N2346 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 8425 MHz
Bandwidth 50000 kHz
View Details
480MHz LC Band Stop notch Filters - AE480NS2143 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 480 MHz
Bandwidth 6000 kHz
View Details
920 MHz Waveguide Band stop Filter - AE920WN2217 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 920 MHz
Bandwidth 80000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details