Anatech Electronics, Inc. 8425 MHz Cavity Notch / Band Stop Filter AE8425N2346

Description
8425 MHz Cavity Notch / Band Stop Filter
Request a Quote
Description
8425 MHz Cavity Notch / Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8425 MHz Cavity Notch / Band Stop Filter - AE8425N2346 - Anatech Electronics, Inc.
Garfield, NJ, United States
8425 MHz Cavity Notch / Band Stop Filter
AE8425N2346
8425 MHz Cavity Notch / Band Stop Filter AE8425N2346
8425 MHz Cavity Notch / Band Stop Filter

8425 MHz Cavity Notch / Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8425N2346
Product Name 8425 MHz Cavity Notch / Band Stop Filter
Filter Type Band Reject
Fc 8425 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
773-803 MHz Cavity Notch Filter - AE788NS2165 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
View Details
70 MHz Crystal Notch Filter - AE70CN808 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 70 MHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details