Anatech Electronics, Inc. 480MHz LC Band Stop notch Filters AE480NS2143

Description
480MHz LC Band Stop notch Filters
Request a Quote
Description
480MHz LC Band Stop notch Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
480MHz LC Band Stop notch Filters - AE480NS2143 - Anatech Electronics, Inc.
Garfield, NJ, United States
480MHz LC Band Stop notch Filters
AE480NS2143
480MHz LC Band Stop notch Filters AE480NS2143
480MHz LC Band Stop notch Filters

480MHz LC Band Stop notch Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE480NS2143
Product Name 480MHz LC Band Stop notch Filters
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2140 MHz Waveguide Band stop Filter - AE2140WN2237 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
2110-2170 MHz Cavity Band Stop Filter - AE2140N2224 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 2110 to 2170 MHz
View Details