Anatech Electronics, Inc. 5660 MHz Waveguide Band stop Filter AE5660WN2256

Description
5660 MHz Waveguide Band stop Filter
Request a Quote
Description
5660 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5660 MHz Waveguide Band stop Filter - AE5660WN2256 - Anatech Electronics, Inc.
Garfield, NJ, United States
5660 MHz Waveguide Band stop Filter
AE5660WN2256
5660 MHz Waveguide Band stop Filter AE5660WN2256
5660 MHz Waveguide Band stop Filter

5660 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5660WN2256
Product Name 5660 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5660 MHz
Bandwidth 380000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
1030 - 1090 MHz Dual Bandstop/Notch Filter - AE1030-1090DN1255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1030 to 1090 MHz
Return Loss 10 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details