Anatech Electronics, Inc. 1030 MHz Cavity Band Stop Filter AE1030N2308

Description
1030 MHz Cavity Band Stop Filter
Request a Quote
Description
1030 MHz Cavity Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Cavity Band Stop Filter - AE1030N2308 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Cavity Band Stop Filter
AE1030N2308
1030 MHz Cavity Band Stop Filter AE1030N2308
1030 MHz Cavity Band Stop Filter

1030 MHz Cavity Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1030N2308
Product Name 1030 MHz Cavity Band Stop Filter
Filter Type Band Reject
Fc 1030 MHz
Bandwidth 1.02E6 to 1.04E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2450 MHz Waveguide Band stop Filter - AE2450WN2239 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details