Anatech Electronics, Inc. 550 MHz Highpass Filter AE550H9901

Description
550 MHz Highpass Filter
Request a Quote
Description
550 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
550 MHz Highpass Filter - AE550H9901 - Anatech Electronics, Inc.
Garfield, NJ, United States
550 MHz Highpass Filter
AE550H9901
550 MHz Highpass Filter AE550H9901
550 MHz Highpass Filter

550 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE550H9901
Product Name 550 MHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
6000 MHz Strip-Line High Pass Filter - AE6000SLH1008 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 2 dB
View Details