Anatech Electronics, Inc. 10500 MHz Suspended Stripline High pass Filter AE10500SSH6605

Description
10500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
10500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10500 MHz Suspended Stripline High pass Filter - AE10500SSH6605 - Anatech Electronics, Inc.
Garfield, NJ, United States
10500 MHz Suspended Stripline High pass Filter
AE10500SSH6605
10500 MHz Suspended Stripline High pass Filter AE10500SSH6605
10500 MHz Suspended Stripline High pass Filter

10500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10500SSH6605
Product Name 10500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 10500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
40 MHz LC High Pass Filter - AE40LH9947 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 40 MHz
Insertion Loss 0.8000 dB
View Details