Anatech Electronics, Inc. 5500 MHz Suspended Stripline Low Pass Filter AE5500SSL1044

Description
5500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
5500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Suspended Stripline Low Pass Filter - AE5500SSL1044 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Suspended Stripline Low Pass Filter
AE5500SSL1044
5500 MHz Suspended Stripline Low Pass Filter AE5500SSL1044
5500 MHz Suspended Stripline Low Pass Filter

5500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500SSL1044
Product Name 5500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 5500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
280 MHz Low Pass Filter - AE280L9275 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 280 MHz
Insertion Loss -0.5000 dB
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details