Anatech Electronics, Inc. 12 MHz LC Lowpass Filter AE12L8841

Description
12 MHz LC Lowpass Filter
Request a Quote
Description
12 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 MHz LC Lowpass Filter - AE12L8841 - Anatech Electronics, Inc.
Garfield, NJ, United States
12 MHz LC Lowpass Filter
AE12L8841
12 MHz LC Lowpass Filter AE12L8841
12 MHz LC Lowpass Filter

12 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12L8841
Product Name 12 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 12 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz LC Low Pass Filter - AE1L7825 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.8000 dB
View Details
9300-11700 MHz Lowpass Filter - AE11700L9236 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 11700 MHz
Insertion Loss 1 dB
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details