Anatech Electronics, Inc. 5500 MHz Absorptive High Pass Filter AE5500LH9953-A

Description
5500 MHz Absorptive High Pass Filter
Request a Quote
Description
5500 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Absorptive High Pass Filter - AE5500LH9953-A - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Absorptive High Pass Filter
AE5500LH9953-A
5500 MHz Absorptive High Pass Filter AE5500LH9953-A
5500 MHz Absorptive High Pass Filter

5500 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500LH9953-A
Product Name 5500 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
8000 MHz Suspended Stripline High pass Filter - AE8000SSH6601 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 1.5 dB
View Details
2900 MHz Absorptive High Pass Filter - AE2900LH9948-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2900 MHz
View Details