Anatech Electronics, Inc. 215 MHz LC Highpass Filter AE215H9855

Description
215 MHz LC Highpass Filter
Request a Quote
Description
215 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
215 MHz LC Highpass Filter - AE215H9855 - Anatech Electronics, Inc.
Garfield, NJ, United States
215 MHz LC Highpass Filter
AE215H9855
215 MHz LC Highpass Filter AE215H9855
215 MHz LC Highpass Filter

215 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE215H9855
Product Name 215 MHz LC Highpass Filter
Filter Type High Pass
Fc 215 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details