Anatech Electronics, Inc. 40 MHz LC Lowpass Filter AE40LL9357

Description
40 MHz LC Lowpass Filter
Request a Quote
Description
40 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40 MHz LC Lowpass Filter - AE40LL9357 - Anatech Electronics, Inc.
Garfield, NJ, United States
40 MHz LC Lowpass Filter
AE40LL9357
40 MHz LC Lowpass Filter AE40LL9357
40 MHz LC Lowpass Filter

40 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40LL9357
Product Name 40 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
750 MHz Lowpass Filter - AE750L9117 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 775 MHz
Insertion Loss 1 dB
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details