Anatech Electronics, Inc. 0-4 GHz Lowpass Filter with SMA-F connectors AE4000L9095-S

Description
0-4 GHz Lowpass Filter with SMA-F connectors
Request a Quote
Description
0-4 GHz Lowpass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0-4 GHz Lowpass Filter with SMA-F connectors - AE4000L9095-S - Anatech Electronics, Inc.
Garfield, NJ, United States
0-4 GHz Lowpass Filter with SMA-F connectors
AE4000L9095-S
0-4 GHz Lowpass Filter with SMA-F connectors AE4000L9095-S
0-4 GHz Lowpass Filter with SMA-F connectors

0-4 GHz Lowpass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000L9095-S
Product Name 0-4 GHz Lowpass Filter with SMA-F connectors
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
745 MHz Lowpass Filter - AE745L9115 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 745 MHz
Insertion Loss 1.5 dB
View Details
69-80 MHz Low Pass Filter - AE80L9271 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 69 MHz
Package Type solder pin
View Details
1750 MHz Suspended Stripline Low Pass Filter - AE1750SSL1022 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1750 MHz
Insertion Loss 1 to 1.5 dB
View Details