Anatech Electronics, Inc. 100-5000 MHz Lowpass filter AE5000L9061

Description
100-5000 MHz Lowpass filter
Request a Quote
Description
100-5000 MHz Lowpass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100-5000 MHz Lowpass filter - AE5000L9061 - Anatech Electronics, Inc.
Garfield, NJ, United States
100-5000 MHz Lowpass filter
AE5000L9061
100-5000 MHz Lowpass filter AE5000L9061
100-5000 MHz Lowpass filter

100-5000 MHz Lowpass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5000L9061
Product Name 100-5000 MHz Lowpass filter
Filter Type Low Pass
Fc 5000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3250 MHz Suspended Stripline Low Pass Filter - AE3250SSL1038 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3250 MHz
Insertion Loss 1 to 1.5 dB
View Details
70 MHz LC Low Pass Filter - AE70L7834 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 70 MHz
Insertion Loss 0.8000 dB
View Details
1250 MHz LC Lowpass Filter - AE1250L9258 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 2 dB
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details