Anatech Electronics, Inc. 4900 MHz Absorptive Low Pass Filter AE4900LL9332-A

Description
4900 MHz Absorptive Low Pass Filter
Request a Quote
Description
4900 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4900 MHz Absorptive Low Pass Filter - AE4900LL9332-A - Anatech Electronics, Inc.
Garfield, NJ, United States
4900 MHz Absorptive Low Pass Filter
AE4900LL9332-A
4900 MHz Absorptive Low Pass Filter AE4900LL9332-A
4900 MHz Absorptive Low Pass Filter

4900 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4900LL9332-A
Product Name 4900 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
12 MHz LC Lowpass Filter - AE12L8841 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12 MHz
Insertion Loss 0.5000 dB
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details