Anatech Electronics, Inc. 3750 MHz Suspended Stripline Low Pass Filter AE3750SSL1040

Description
3750 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
3750 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3750 MHz Suspended Stripline Low Pass Filter - AE3750SSL1040 - Anatech Electronics, Inc.
Garfield, NJ, United States
3750 MHz Suspended Stripline Low Pass Filter
AE3750SSL1040
3750 MHz Suspended Stripline Low Pass Filter AE3750SSL1040
3750 MHz Suspended Stripline Low Pass Filter

3750 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3750SSL1040
Product Name 3750 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 3750 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details