Anatech Electronics, Inc. 4900 MHz Absorptive High Pass Filter AE4900LH9952-A

Description
4900 MHz Absorptive High Pass Filter
Request a Quote
Description
4900 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4900 MHz Absorptive High Pass Filter - AE4900LH9952-A - Anatech Electronics, Inc.
Garfield, NJ, United States
4900 MHz Absorptive High Pass Filter
AE4900LH9952-A
4900 MHz Absorptive High Pass Filter AE4900LH9952-A
4900 MHz Absorptive High Pass Filter

4900 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4900LH9952-A
Product Name 4900 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

175 MHz LC High Pass Filter - AE175H9887 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 175 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details