Anatech Electronics, Inc. 3750 MHz Suspended Stripline High pass Filter AE3750SSH6592

Description
3750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3750 MHz Suspended Stripline High pass Filter - AE3750SSH6592 - Anatech Electronics, Inc.
Garfield, NJ, United States
3750 MHz Suspended Stripline High pass Filter
AE3750SSH6592
3750 MHz Suspended Stripline High pass Filter AE3750SSH6592
3750 MHz Suspended Stripline High pass Filter

3750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3750SSH6592
Product Name 3750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3750 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
10-24 GHz Highpass Filter - AE10000SSH6566 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 10000 MHz
Insertion Loss 2 dB
View Details