Anatech Electronics, Inc. 2140 MHz Waveguide Band stop Filter AE2140WN2237

Description
2140 MHz Waveguide Band stop Filter
Request a Quote
Description
2140 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Waveguide Band stop Filter - AE2140WN2237 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Waveguide Band stop Filter
AE2140WN2237
2140 MHz Waveguide Band stop Filter AE2140WN2237
2140 MHz Waveguide Band stop Filter

2140 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2140WN2237
Product Name 2140 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
915 MHz LC Bandstop/Notch Filter - AE915NS2095 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
View Details
2401-2473 MHz Cavity Notch/Band Stop Filter - AE2437N2321 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 0.0 to 40 C (32 to 104 F)
VSWR 1.7 :1
View Details
835 MHz Cavity Notch Filter - AE835NS2169 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 835 MHz
Bandwidth 20000 kHz
View Details