Anatech Electronics, Inc. 4800 MHz Lowpass Filter AE4800L9203

Description
4800 MHz Lowpass Filter
Request a Quote
Description
4800 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4800 MHz Lowpass Filter - AE4800L9203 - Anatech Electronics, Inc.
Garfield, NJ, United States
4800 MHz Lowpass Filter
AE4800L9203
4800 MHz Lowpass Filter AE4800L9203
4800 MHz Lowpass Filter

4800 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4800L9203
Product Name 4800 MHz Lowpass Filter
Filter Type Low Pass
Fc 4800 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details
400 MHz LC Low Pass Filter - AE400L9179 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
30MHz LC Low pass filter - AE30L9122 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 1 dB
View Details