Anatech Electronics, Inc. 4250 MHz Suspended Stripline Low Pass Filter AE4250SSL1041

Description
4250 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
4250 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4250 MHz Suspended Stripline Low Pass Filter - AE4250SSL1041 - Anatech Electronics, Inc.
Garfield, NJ, United States
4250 MHz Suspended Stripline Low Pass Filter
AE4250SSL1041
4250 MHz Suspended Stripline Low Pass Filter AE4250SSL1041
4250 MHz Suspended Stripline Low Pass Filter

4250 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4250SSL1041
Product Name 4250 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 4250 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

520 MHz LC Lowpass FIlter - AE520L9243 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1 dB
View Details
2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1034 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1 to 1.5 dB
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details