Anatech Electronics, Inc. 450 MHz LC Notch Filter AE450LN2287

Description
450 MHz LC Notch Filter
Request a Quote
Description
450 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz LC Notch Filter - AE450LN2287 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz LC Notch Filter
AE450LN2287
450 MHz LC Notch Filter AE450LN2287
450 MHz LC Notch Filter

450 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450LN2287
Product Name 450 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter - AE942N2242 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
Notch Filter - AS816N335 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 816 MHz
Bandwidth 18000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details