Anatech Electronics, Inc. 4300 MHz Absorptive High Pass Filter AE4300LH9951-A

Description
4300 MHz Absorptive High Pass Filter
Request a Quote
Description
4300 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Absorptive High Pass Filter - AE4300LH9951-A - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Absorptive High Pass Filter
AE4300LH9951-A
4300 MHz Absorptive High Pass Filter AE4300LH9951-A
4300 MHz Absorptive High Pass Filter

4300 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300LH9951-A
Product Name 4300 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
90-1100 MHz Highpass Filter - AE90H9854 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 90 MHz
Insertion Loss 2 dB
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details