Anatech Electronics, Inc. 420 MHz Lowpass Filter AE420L8961

Description
420 MHz Lowpass Filter
Request a Quote
Description
420 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420 MHz Lowpass Filter - AE420L8961 - Anatech Electronics, Inc.
Garfield, NJ, United States
420 MHz Lowpass Filter
AE420L8961
420 MHz Lowpass Filter AE420L8961
420 MHz Lowpass Filter

420 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE420L8961
Product Name 420 MHz Lowpass Filter
Filter Type Low Pass
Fc 420 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

852 MHz LC Low Pass Filter - AE852L6334 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 852 MHz
Insertion Loss 3 dB
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
6000 MHz LC Lowpass Filter - AE6000LL9342 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6000 MHz
Insertion Loss 0.5000 dB
View Details