Anatech Electronics, Inc. 100 MHz LC Lowpass Filter with SMA (F) connectors AE100L8815-S

Description
100 MHz LC Lowpass Filter with SMA (F) connectors
Request a Quote
Description
100 MHz LC Lowpass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Lowpass Filter with SMA (F) connectors - AE100L8815-S - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Lowpass Filter with SMA (F) connectors
AE100L8815-S
100 MHz LC Lowpass Filter with SMA (F) connectors AE100L8815-S
100 MHz LC Lowpass Filter with SMA (F) connectors

100 MHz LC Lowpass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L8815-S
Product Name 100 MHz LC Lowpass Filter with SMA (F) connectors
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
3250 MHz Suspended Stripline Low Pass Filter - AE3250SSL1038 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3250 MHz
Insertion Loss 1 to 1.5 dB
View Details
150 MHz LC Low Pass Filter - AE150L7836 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details