Anatech Electronics, Inc. 4100 MHz Bandstop/Notch Filter AE4100N2260

Description
4100 MHz Bandstop/Notch Filter
Request a Quote
Description
4100 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4100 MHz Bandstop/Notch Filter - AE4100N2260 - Anatech Electronics, Inc.
Garfield, NJ, United States
4100 MHz Bandstop/Notch Filter
AE4100N2260
4100 MHz Bandstop/Notch Filter AE4100N2260
4100 MHz Bandstop/Notch Filter

4100 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4100N2260
Product Name 4100 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1950 MHz Cavity Notch Filter - AE1950NS2177 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1950 MHz
Bandwidth 31000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
3500 MHz Waveguide Band Stop Filter - AE3500WN2350 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3500 MHz
Bandwidth 100000 kHz
View Details