Anatech Electronics, Inc.
4100 MHz Lowpass Filter
AE4100L9228
Description
4100 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
4100 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE4100L9228 |
|
Product Name
|
4100 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
4100 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
30 MHz
Insertion Loss
3 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1275 MHz
Bandwidth
750000 kHz
View Details