Anatech Electronics, Inc. 30 MHz LC Low Pass filter AE30L9240

Description
30 MHz LC Low Pass filter
Request a Quote
Description
30 MHz LC Low Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Low Pass filter - AE30L9240 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Low Pass filter
AE30L9240
30 MHz LC Low Pass filter AE30L9240
30 MHz LC Low Pass filter

30 MHz LC Low Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30L9240
Product Name 30 MHz LC Low Pass filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1000 MHz Lowpass Filter with N-Type (F) connectors - AE1000L7839 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.6000 dB
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2000 MHz LC Lowpass Filter - AE2000L8872 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Bandwidth 2.00E6 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details