Anatech Electronics, Inc. 40 MHz LC Low Pass Filter AE40L7833

Description
40 MHz LC Low Pass Filter
Request a Quote
Description
40 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40 MHz LC Low Pass Filter - AE40L7833 - Anatech Electronics, Inc.
Garfield, NJ, United States
40 MHz LC Low Pass Filter
AE40L7833
40 MHz LC Low Pass Filter AE40L7833
40 MHz LC Low Pass Filter

40 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40L7833
Product Name 40 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9 MHz LC Lowpass Filter - AE9L8840 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9 MHz
Insertion Loss 0.5000 dB
View Details
1800 MHz LC Lowpass Filter - AE1800LL9344 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
View Details
1000 MHz Lowpass Filter with N-Type (F) connectors - AE1000L7839 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.6000 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details