Anatech Electronics, Inc. 19000 MHz Suspended Stripline Low Pass Filter AE19000SSL1026

Description
19000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
19000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
19000 MHz Suspended Stripline Low Pass Filter - AE19000SSL1026 - Anatech Electronics, Inc.
Garfield, NJ, United States
19000 MHz Suspended Stripline Low Pass Filter
AE19000SSL1026
19000 MHz Suspended Stripline Low Pass Filter AE19000SSL1026
19000 MHz Suspended Stripline Low Pass Filter

19000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE19000SSL1026
Product Name 19000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 19000 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

15 MHz Low Pass Filter - AE15L9173 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details