Anatech Electronics, Inc. 520 MHz Low Pass Filter AE520L9244

Description
520 MHz Low Pass Filter
Request a Quote
Description
520 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
520 MHz Low Pass Filter - AE520L9244 - Anatech Electronics, Inc.
Garfield, NJ, United States
520 MHz Low Pass Filter
AE520L9244
520 MHz Low Pass Filter AE520L9244
520 MHz Low Pass Filter

520 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE520L9244
Product Name 520 MHz Low Pass Filter
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3800 MHz Low Pass Filter - AE3800L9272 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3800 MHz
Insertion Loss 1.25 dB
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
21000 MHz Suspended Stripline Low Pass Filter - AE21000SSL1027 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 21000 MHz
Insertion Loss 1 to 3 dB
View Details