Anatech Electronics, Inc. Hi Power 1215 MHz Tubular Low Pass Filter AE1215L9221

Description
Hi Power 1215 MHz Tubular Low Pass Filter
Request a Quote
Description
Hi Power 1215 MHz Tubular Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hi Power 1215 MHz Tubular Low Pass Filter - AE1215L9221 - Anatech Electronics, Inc.
Garfield, NJ, United States
Hi Power 1215 MHz Tubular Low Pass Filter
AE1215L9221
Hi Power 1215 MHz Tubular Low Pass Filter AE1215L9221
Hi Power 1215 MHz Tubular Low Pass Filter

Hi Power 1215 MHz Tubular Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1215L9221
Product Name Hi Power 1215 MHz Tubular Low Pass Filter
Filter Type Low Pass
Fc 1215 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Suspended Stripline Low Pass Filter - AE5000SSL1043 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5000 MHz
Insertion Loss 1 to 1.5 dB
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
530 MHz Lowpass Filter - AE530L8879 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 530 MHz
Insertion Loss 1 dB
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details