Anatech Electronics, Inc. 400 MHz LC Lowpass Filter AE400L8988

Description
400 MHz LC Lowpass Filter
Request a Quote
Description
400 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Lowpass Filter - AE400L8988 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Lowpass Filter
AE400L8988
400 MHz LC Lowpass Filter AE400L8988
400 MHz LC Lowpass Filter

400 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L8988
Product Name 400 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

750 MHz LC Lowpass Filter - AE750L8896 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 750 MHz
Insertion Loss 1 dB
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
400 MHz LC Low Pass Filter - AE400L9179 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details