Anatech Electronics, Inc. 300 MHz LC Lowpass FIlter AE300L8985

Description
300 MHz LC Lowpass FIlter
Request a Quote
Description
300 MHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz LC Lowpass FIlter - AE300L8985 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz LC Lowpass FIlter
AE300L8985
300 MHz LC Lowpass FIlter AE300L8985
300 MHz LC Lowpass FIlter

300 MHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300L8985
Product Name 300 MHz LC Lowpass FIlter
Filter Type Low Pass
Fc 300 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-470 MHz Lowpass Filter - AE470L9262 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 470 MHz
Insertion Loss 1 dB
View Details
6.0 - 10.2 GHz Lowpass Filter - AE10200L9216 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10200 MHz
Insertion Loss 1 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details