Anatech Electronics, Inc.
400 kHz Highpass Filter
AE400KH9784
Description
400 kHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
400 kHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE400KH9784 |
|
Product Name
|
400 kHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
0.4000 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details