Anatech Electronics, Inc. 14500 MHz Suspended Stripline High pass Filter AE14500SSH6575

Description
14500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
14500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14500 MHz Suspended Stripline High pass Filter - AE14500SSH6575 - Anatech Electronics, Inc.
Garfield, NJ, United States
14500 MHz Suspended Stripline High pass Filter
AE14500SSH6575
14500 MHz Suspended Stripline High pass Filter AE14500SSH6575
14500 MHz Suspended Stripline High pass Filter

14500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14500SSH6575
Product Name 14500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 14500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4.8 GHz Suspended Substrate High Pass Filter - AE4800SSH6620 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4800 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
8.5-18 GHz Highpass Filter - AE8500H9820 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 8500 MHz
Insertion Loss 1 dB
View Details